TSE - TS 9876 PREN 303-4
Heating boilers-Heating boilers with forced draught burner-Part 4: With outputs up to 70 kW and a maximum operating pressure of 3 bar-Terminology, special requirements, testing and marking
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 18 September 1997 |
| Status: | inactive |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
Bu standard, vantilatorlu brulor, kullanilan, anma isil gucu 70kW'a kadar olan isitma kazanlarina uygulanir. Bu kazanlar imalatcitalimatlarin
Document History
TS 9876 PREN 303-4
September 18, 1997
Heating boilers-Heating boilers with forced draught burner-Part 4: With outputs up to 70 kW and a maximum operating pressure of 3 bar-Terminology, special requirements, testing and marking
Bu standard, vantilatorlu brulor, kullanilan, anma isil gucu 70kW'a kadar olan isitma kazanlarina uygulanir. Bu kazanlar imalatcitalimatlarina uygun olarak, yanma odasinda, pozitif basincli...