TSE - TS IEC 603-10/T1
Connectors for frequencies below 3 MHz for use with printed boards - Part 10: Two-part connectors for printed boards for basic grid of 2,54 mm (0,1 in), inverted type
active, Most Current
| Organization: | TSE |
| Publication Date: | 31 March 2005 |
| Status: | active |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
TS IEC 603-10 standardi, TS IEC 603-10/T1 ile tadil edilerek,numarasi TS EN 60603-10 olarak degistirilmistir.
Document History
TS IEC 603-10/T1
March 31, 2005
Connectors for frequencies below 3 MHz for use with printed boards - Part 10: Two-part connectors for printed boards for basic grid of 2,54 mm (0,1 in), inverted type
TS IEC 603-10 standardi, TS IEC 603-10/T1 ile tadil edilerek,numarasi TS EN 60603-10 olarak degistirilmistir.