TSE - TS ISO 6430
Pneumatic Fluid Power - Single Rod Cylinders, 1000 kPa (10 Bar) Series - With Integral Mountings, Bores From 32 mm to 250 mm - Mounting dimensions
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 18 January 1996 |
| Status: | inactive |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
scope:
Bu standard en buyuk calisma basinci 100 KPa (10 bar) olanyaygin olarak kullanilan pnomatik silindirlerin aralarindadegistiril
Document History
TS ISO 6430
January 18, 1996
Pneumatic Fluid Power - Single Rod Cylinders, 1000 kPa (10 Bar) Series - With Integral Mountings, Bores From 32 mm to 250 mm - Mounting dimensions
Bu standard en buyuk calisma basinci 100 KPa (10 bar) olanyaygin olarak kullanilan pnomatik silindirlerin aralarindadegistirilebilirligi icin gerekli baglanti boyutlarinin bir metrikserisini kapsar.