TSE - TS EN 1964-3
Transportable gas cylinders- Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres- Part 3: Cylinders made of seamless steel with an Rm value of less then 1100 MPa
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 29 April 2003 |
| Status: | inactive |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
Bu standard sikistirilmis, sivilastirilmis ve cozunmus gazlaricin su kapasitesi 0.5 litreden 150 litreye (dahil) kadar, tekrardoldurulabilir
Document History
TS EN 1964-3
April 29, 2003
Transportable gas cylinders- Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres- Part 3: Cylinders made of seamless steel with an Rm value of less then 1100 MPa
Bu standard sikistirilmis, sivilastirilmis ve cozunmus gazlaricin su kapasitesi 0.5 litreden 150 litreye (dahil) kadar, tekrardoldurulabilir, tasinabilir, dikissiz, celik gaz tuplerininmalzeme,...