TSE - TS EN 13243/AC
Safety requirements for cableway installations designed to carry persons - Electrical equipment other than for drive systems
inactive
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| ICS Code (Cableway equipment): | 45.100 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
October 23, 2015
Safety requirements for cableway installations designed to carry persons - Electrical equipment other than for drive systems
A description is not available for this item.
March 20, 2008
Safety requirements for cableway installations designed to carry persons - Electrical equipment other than for drive systems
Bu standard insan tasimak icin tasarimlanmis halatli tesislerde,tahrik sistemlerinde kullanilanlarin disindaki elektrik cihazlarinaait guvenlik kurallarini kapsar.
TS EN 13243/AC
September 27, 2005
Safety requirements for cableway installations designed to carry persons - Electrical equipment other than for drive systems
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
March 31, 2005
Safety requirements for cableway installations designed to carry persons - Electrical equipment other than for drive systems
This standard covers the determination of resistance of paint films to fungal and mould growth.