TSE - TS EN 60352-2
Solderiess connections-Part 2: Solderless crimped connections-General requirements, test methods and practical guidance
inactive
| Organization: | TSE |
| Publication Date: | 21 April 1998 |
| Status: | inactive |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Bu standard kesitleri 0,05 mm? ile 10 mm? arasinda olan bukuluiletkenler veya caplari 0.25 mm ile 3,6 mm arasinda olan saniletkenler ve benzer teknikleri kullanan haberlesme donanimlarindakullan
Document History
February 13, 2014
Solderless connections -- Part 2: Crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
October 12, 2006
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
April 25, 2006
olderless connections - Part 2: Solderless crimped connections; General requirements, test methods and practical guidance
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
TS EN 60352-2
April 21, 1998
Solderiess connections-Part 2: Solderless crimped connections-General requirements, test methods and practical guidance
Bu standard kesitleri 0,05 mm? ile 10 mm? arasinda olan bukuluiletkenler veya caplari 0.25 mm ile 3,6 mm arasinda olan saniletkenler ve benzer teknikleri kullanan haberlesme donanimlarindakullanilmak...