ISO 10438-2

Petroleum, petrochemical and natural gas industries — Lubrication, shaft-sealing and control-oil systems and auxiliaries — Part 2: Special-purpose oil systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2007
Status: active
Page Count: 88
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10438, in conjunction with of ISO 10438-1, specifies requirements for oil systems for specialpurpose applications. These oil systems can provide lubrication oil, seal oil or both. These systems can serve equipment such as compressors, gears, pumps and drivers.

NOTE The term "special-purpose application" is defined in ISO 10438-1.

Document History

ISO 10438-2
December 15, 2007
Petroleum, petrochemical and natural gas industries — Lubrication, shaft-sealing and control-oil systems and auxiliaries — Part 2: Special-purpose oil systems
This part of ISO 10438, in conjunction with of ISO 10438-1, specifies requirements for oil systems for specialpurpose applications. These oil systems can provide lubrication oil, seal oil or both....
December 15, 2003
Petroleum, petrochemical and natural gas industries Lubrication, shaft-sealing and control-oil systems and auxiliaries Part 2: Special-purpose oil systems
A description is not available for this item.

References

Advertisement