DSF/prEN 1520

Prefabricated reinforced components of lightweight aggregate concrete with open structure

inactive
Organization: DS
Status: inactive
Page Count: 178
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard is for prefabricated reinforced components of lightweight aggregate concrete (LAC) with open structure intended to be used in building constructions
a) for structural elements:
. loadbearing wall components (solid, hollow core or multilayer);
. retaining wall components (solid) with or without surcharge loading;
. roof components (solid, hollow core or multilayer);
. floor components (solid, hollow core or multilayer);
. linear components (beams or piers).
b) for non-structural elements:
. non-loadbearing wall components (e.g. for partition walls);
. cladding components (without fixtures) intended to be used for external facades of buildings;
. small box culverts used to form channels for the enclosure of services;
. components for noise barriers.
Depending on the type and intended use of elements for which the components are utilised, the components can be applied - in addition to their loadbearing and encasing function - for purposes of fire resistance, sound insulation and thermal insulation in the relevant clauses of this European Standard.
Components covered by this standard are only intended to be subjected to predominantly non-dynamic actions, unless special measures are introduced in the relevant clauses of this European standard.
The term "reinforced" relates to reinforcement used for both structural and non-structural purposes.
This European Standard does not cover:
. rules for the application of these components in structures;
. joints (except their strength);
. fixtures;
. finishes for external components, such as tiling.
NOTE LAC components can be used in noise barriers if they are designed to fulfil also the requirements of prEN 14388.

Document History

April 29, 2015
Shortened version of En 1520 Prefabricated reinforced components of lightweight aggregate concrete with open structure
This DS/EN 1520 FU (shortened version) includes those parts of DS/EN 1520, which makes it possible to design the majority of structures solely on the basis of this FU. A structure, which complies...
November 19, 2013
National Annex to DS/EN 1520:2011, Prefabricated reinforced components of lightweight aggregate concrete with open structure with struc-tural or non-structural reinforcement
This National Annex lays down the conditions for the implementation of EN 1520.
August 9, 2013
National Annex to EN 1520, Prefabricated reinforced components of lightweight aggregate concrete with open structure
This National Annex lays down the conditions for the implementation of EN 1520.
October 16, 2012
Shortened version of En 1520 Prefabricated reinforced components of lightweight aggregate concrete with open structure
This DS/EN 1520 FU (shortened version) includes those parts of DS/EN 1520, which makes it possible to design the majority of structures solely on the basis of this FU. A structure, which complies...
December 15, 2011
National Annex to DS/EN 1520:2011, Prefabricated reinforced components of lightweight aggregate concrete with open structure with struc-tural or non-structural reinforcement
This National Annex lays down the conditions for the implementation of EN 1520.
December 15, 2011
National Annex to EN 1520, Prefabricated reinforced components of lightweight aggregate concrete with open structure
This National Annex lays down the conditions for the implementation of EN 1520.
September 21, 2011
Prefabricated reinforced components of lightweight aggregate concrete with open structure with structural or non-structural reinforcement
This European Standard is for prefabricated components of lightweight aggregate concrete (LAC) with open structure and with structural or non-structural reinforcement intended to be used in building...
April 14, 2011
Prefabricated reinforced components of lightweight aggregate concrete with open structure with structural or non-structural reinforcement
This European Standard is for prefabricated components of lightweight aggregate concrete (LAC) with open structure and with structural or non-structural reinforcement intended to be used in building...
December 17, 2010
Shortened version of En 1520 for elements of lightweight aggregate concrete
This DS/EN 1520 FU (shortened version) includes those parts of DS/EN 1520, which makes it possible to design the majority of structures solely on the basis of this FU. A structure, which complies...
August 31, 2010
National Annex to EN 1520, Prefabricated reinforced components of lightweight aggregate concrete with open structure
This National Annex lays down the conditions for the implementation of EN 1520.
November 19, 2008
National Annex to EN 1520, Prefabricated reinforced components of lightweight aggregate concrete with open structure
This National Annex lays down the conditions for the implementation of EN 1520.
July 10, 2008
Prefabricated reinforced components of lightweight aggregate concrete with open structure
This European Standard is for prefabricated reinforced components of lightweight aggregate concrete with open structure, intended to be used in building constructions for structural elements and for...
September 3, 2004
Supplement 1 to DS/EN 1520+AC: National Annex to DS/EN 1520+AC
This European Standard is for prefabricated reinforced components of lightweight aggregate concrete with open structure, intended to be used in building constructions for structural elements and for...
July 2, 2004
Prefabricated reinforced components of lightweight aggregate concrete with open structure
This European Standard is for prefabricated reinforced components of lightweight aggregate concrete with open structure, intended to be used in building constructions for structural elements and for...
December 20, 2002
Prefabricated reinforced components of lightweight aggregate concrete with open structure
This European Standard is for prefabricated reinforced components of lightweight aggregate concrete with open structure, intended to be used in building constructions for structural elements and for...
DSF/prEN 1520
Prefabricated reinforced components of lightweight aggregate concrete with open structure
This European Standard is for prefabricated reinforced components of lightweight aggregate concrete (LAC) with open structure intended to be used in building constructions a) for structural...
Prefabricated components of lightweight aggregate concrete with open structure with structural or non-structural reinforcement
This European Standard is for prefabricated components of lightweight aggregate concrete (LAC) with open structure and with structural or non-structural reinforcement intended to be used in building...
Advertisement