ISO 13789
Thermal performance of buildings — Transmission and ventilation heat transfer coefficients — Calculation method
| Organization: | ISO |
| Publication Date: | 15 December 2007 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This International Standard specifies a method and provides conventions for the calculation of the steadystate transmission and ventilation heat transfer coefficients of whole buildings and parts of buildings. It is applicable both to heat loss (internal temperature higher than external temperature) and to heat gain (internal temperature lower than external temperature). For the purpose of this International Standard, the heated or cooled space is assumed to be at uniform temperature.
Annex A provides a steady-state method to calculate the temperature in unconditioned spaces adjacent to conditioned spaces.
Document History