DSF/prEN 15724

Thermoplastics static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Secondary containments used with tanks complying with EN 13341 - Requirements and test methods

pending, Most Current
Organization: DS
Status: pending
Page Count: 10
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This European Standard specifies the requirements for materials (thermoplastics or steel), physical properties and performance of secondary containments used with specific thermoplastics static tanks complying with EN 13341.
This document is designed to be read with EN 13341.
This European Standard does not consider the consequences of wind or snow loading which is considered to be an installation issue.

Document History

DSF/prEN 15724
Thermoplastics static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Secondary containments used with tanks complying with EN 13341 - Requirements and test methods
This European Standard specifies the requirements for materials (thermoplastics or steel), physical properties and performance of secondary containments used with specific thermoplastics static tanks...
Advertisement