CEN - EN 10253-2
Butt-welding pipe fittings - Part 2: Non alloy and ferritic alloy steels with specific inspection requirements
| Organization: | CEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Non-alloyed steels): | 77.140.45 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This Part of EN 10253 specifies the technical delivery requirements for seamless and welded butt-welding fittings (elbows, concentric and eccentric reducers, equal and reducing tees, caps) made of carbon and alloy steel which are intended for pressure purposes at room temperature, at low temperature or at elevated temperatures, and for the transmission and distribution of fluids and gases.
It specifies:
- type of fittings ;
- type A : Butt-welding fittings with reduced pressure factor ;
- type B : Butt-welding fittings for use at full service pressure ;
- steel grades ;
- mechanical properties ;
- dimensions and tolerances ;
- requirements for inspection and testing ;
- inspection documents ;
- marking ;
- protection and packaging.
NOTE In the case of a harmonised supporting standard for materials, presumption of conformity to the ESRs is limited to technical data of materials in the standard and does not presume adequacy of the material to a specific item of equipment. Consequently it is essential that the technical data stated in the material standard be assessed against the design requirements of this specific item of equipment to verify that the ESRs of the PED are satisfied.
Document History