DSF/prEN 15718

Railway applications - Monoblock wheel products - Cast wheels

pending, Most Current
Organization: DS
Status: pending
Page Count: 48
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the characteristics of cast railway wheels for use on European
networks.
Two steel grades; C ER7 and C ER8, are defined in this standard. For tread braked wheels; only
C ER7 is used.
This standard is applicable to cast wheels which have a chilled rim1). The standard is only applicable
to cast wheels that have satisfied the technical approval procedure according to prEN 13979-2.
This standard applies only to wheels used in freight wagon applications for speeds up to and including 120 km/h.

Document History

DSF/prEN 15718
Railway applications - Monoblock wheel products - Cast wheels
This European Standard specifies the characteristics of cast railway wheels for use on European networks. Two steel grades; C ER7 and C ER8, are defined in this standard. For tread braked wheels;...
Advertisement