TSE - TS 7440/T1

Meat broth products

active
Organization: TSE
Publication Date: 27 December 2005
Status: active
ICS Code (Meat and meat products): 67.120.10
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

March 22, 2011
Meat broth products
Bu standard, et suyu urunlerini kapsar.
TS 7440/T1
December 27, 2005
Meat broth products
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
March 22, 2002
Meat broth products
Bu standard, et suyu urunlerini kapsar.
September 19, 1989
Meat Broth Products
Bu standard, tablet, macun, granul, toz ve konsantre seklindekiet suyu urunlerini kapsar. Icerisine et ve et ekstresi konulmadantablet, macun, granul, toz ve konsantre halinde hazirlanan et veete...
Advertisement