TSE - TS IEC 603-13/T1
Connectors for frequencies below 3 MHz for use with printed boards -- Part 13: Detail specification for two-part connectors of assessed quality, for printed boards for basic grid of 2,54 mm (0,1 in), with free connectors for non-accessible insulation displacement terminations (ID)
active, Most Current
| Organization: | TSE |
| Publication Date: | 31 March 2005 |
| Status: | active |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
TS IEC 603-13 standardi, TS IEC 603-13/T1 ile tadil edilerek,numarasi TS EN 60603-13olarak degistirilmistir.
Document History
TS IEC 603-13/T1
March 31, 2005
Connectors for frequencies below 3 MHz for use with printed boards -- Part 13: Detail specification for two-part connectors of assessed quality, for printed boards for basic grid of 2,54 mm (0,1 in), with free connectors for non-accessible insulation displacement terminations (ID)
TS IEC 603-13 standardi, TS IEC 603-13/T1 ile tadil edilerek,numarasi TS EN 60603-13olarak degistirilmistir.