TSE - TS EN ISO 14577-1
Metallic materials ? Instrumented indentation test for hardness and materials parameters ? Part 1: Test method
active
| Organization: | TSE |
| Publication Date: | 10 March 2005 |
| Status: | active |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
Bu standard sertlik ve baska malzeme parametrelerinin tayinihakkinda aletli iz metodunu kapsar.
Document History
October 23, 2015
Metallic materials - Instrumented indentation test for hardness and materials parameters - Part 1: Test method
hardness and other materials parameters for the following threeranges: ? macro range: 2 N ? F ? 30 kN; ? micro range: 2 N > F;h > 0,2 ?m; ? nano range: h ? 0,2 ?m.
TS EN ISO 14577-1
March 10, 2005
Metallic materials ? Instrumented indentation test for hardness and materials parameters ? Part 1: Test method
Bu standard sertlik ve baska malzeme parametrelerinin tayinihakkinda aletli iz metodunu kapsar.
January 28, 2004
Metallic materials - Instrumented indentation test for hardness and materials parameters - Part 1: Test method (ISO 14577-1:2002)
Bu standard, alüminyum alaşımından yapılmış kendinden yağlamalı, flanşlı burçların özellikleri ile saftların ve yuvaların tasarım tavsiyelerini kapsar..