TSE - TS EN 300220-1 V1.3.1

Electromagnetic compatibility and radio spectrum Matters (ERM)- Short range devices- (SRD radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW- Part 1: Technical characteristics and test methods

inactive, Most Current
Organization: TSE
Publication Date: 16 April 2003
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

Bu standard asagida verilen kisa mesafeli radyo verici ve alicicihazlarini kapsar: 1-25 MHz ile 1000 MHz araliginda ve gucseviyesi 500 mW'a kadar olan vericiler, 2-25 MHzile 1000 MHzaraligindaki alicilar Bu standard CEPT/ERC Karar ve TavsitesiCEPT/ERC Tavsiye 70-03'e atifta bulunan radyo cihazlari icin teknikozellikleri kapsar.

Document History

TS EN 300220-1 V1.3.1
April 16, 2003
Electromagnetic compatibility and radio spectrum Matters (ERM)- Short range devices- (SRD radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW- Part 1: Technical characteristics and test methods
Bu standard asagida verilen kisa mesafeli radyo verici ve alicicihazlarini kapsar: 1-25 MHz ile 1000 MHz araliginda ve gucseviyesi 500 mW'a kadar olan vericiler, 2-25 MHzile 1000 MHzaraligindaki...
Advertisement