TSE - TS EN 301489-26 V2.2.1

Electromagnetic compatibility and Radio spectrum Matters (ERM);ElectroMagnetic Compatibility (EMC) standard for radio equipment and services;Part 26: Specific conditions for IMT-2000 CDMA Multi-carrier Base Stations and ancillary equipment

inactive, Most Current
Organization: TSE
Publication Date: 27 September 2005
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

TS EN 301489-26 V2.2.1
September 27, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM);ElectroMagnetic Compatibility (EMC) standard for radio equipment and services;Part 26: Specific conditions for IMT-2000 CDMA Multi-carrier Base Stations and ancillary equipment
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
Advertisement