TSE - TS EN 61779-4

Electrical apparatus for the detection and measurement of flammable gases - Part 4: Performance requirements for group II apparatus indicating a volume fraction up to 100 % lower explosive limit (IEC 61779-4:1998, modified)

inactive, Most Current
Organization: TSE
Publication Date: 31 March 2003
Status: inactive
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
ICS Code (Alarm and warning systems): 13.320
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Bu standard, hava ile birlikte olan yanici gaz veya buharkonsantrasyonlarini belirlemek ve olcmek amaciyla Grup II (EN61779-1'de tanimlandigi gibi) tasinabilir, nakledilebilir ve sabitcihazlar icin kurallari kapsar.

Document History

TS EN 61779-4
March 31, 2003
Electrical apparatus for the detection and measurement of flammable gases - Part 4: Performance requirements for group II apparatus indicating a volume fraction up to 100 % lower explosive limit (IEC 61779-4:1998, modified)
Bu standard, hava ile birlikte olan yanici gaz veya buharkonsantrasyonlarini belirlemek ve olcmek amaciyla Grup II (EN61779-1'de tanimlandigi gibi) tasinabilir, nakledilebilir ve sabitcihazlar icin...
Advertisement