TSE - TS EN 2044

Aerospace series - Round bars, drawn, in aluminium and aluminium alloys - Tolerance class h 11 - Diameter 4 mm < D < 63 mm - Dimensions

active, Most Current
Organization: TSE
Publication Date: 17 March 2005
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Bu standard, havacilikta kullanilan aluminyum ve aluminyumalasimlarindan cekilmis, tolerans sinifi h 11 ve capi 4 mm < D< 63 mm olan yuvarlak cubuklarin boyutlarini kapsar.

Document History

TS EN 2044
March 17, 2005
Aerospace series - Round bars, drawn, in aluminium and aluminium alloys - Tolerance class h 11 - Diameter 4 mm < D < 63 mm - Dimensions
Bu standard, havacilikta kullanilan aluminyum ve aluminyumalasimlarindan cekilmis, tolerans sinifi h 11 ve capi 4 mm < D< 63 mm olan yuvarlak cubuklarin boyutlarini kapsar.
November 11, 2002
Aerospace series - Round bars, drawn, in aluminium and aluminium alloys - Tolerance class h 11; Diameter 4 mm D 63 mm; Dimensions
Bu standard EN 1846-1'de belirtildiği gibi yangınla mücadele ve kurtarma taşıtlarının emniyet ve performansı için asgari kuralları kapsar.
Advertisement