SNV - SN EN 2882
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235° C
inactive
| Organization: | SNV |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
Document History
December 1, 2023
Aerospace series - Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235° C
This document specifies the characteristics for hexagon nuts, with counterbore and captive washer, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium...
SN EN 2882
November 1, 2007
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235° C
A description is not available for this item.