TSE - TS EN 301213-2 V 1.1.1
Transmission and Multiplexing (TM)- Digital Radio Relay Systems (DRRS)- Point-to-multipoint DRRS in frequency bands in the range 24, 25 GHz to 29,5 GHz using different access methods- Part 2: Frequency Division Multiple Access (FDMA) methods
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 21 November 2000 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
Document History
TS EN 301213-2 V 1.1.1
November 21, 2000
Transmission and Multiplexing (TM)- Digital Radio Relay Systems (DRRS)- Point-to-multipoint DRRS in frequency bands in the range 24, 25 GHz to 29,5 GHz using different access methods- Part 2: Frequency Division Multiple Access (FDMA) methods
A description is not available for this item.