TSE - TS EN 50347

General purpose three ? Phase induction motors having Standard dimensions and outputs ? Frame numbers 56 to 315 and flange numbers 65 to 740

active, Most Current
Organization: TSE
Publication Date: 15 February 2005
Status: active
ICS Code (Motors): 29.160.30
scope:

Bu standard; boyutlari IEC 60072-1?den secilen, endustriyelamaclar icin kullanilan, beyan gerilimleri 690 V?u asmayan, 50 Hz.frekansli, genel amacli ve standard boyutlu uc fazli enduksiyonmotorlarini kapsar.

Document History

TS EN 50347
February 15, 2005
General purpose three ? Phase induction motors having Standard dimensions and outputs ? Frame numbers 56 to 315 and flange numbers 65 to 740
Bu standard; boyutlari IEC 60072-1?den secilen, endustriyelamaclar icin kullanilan, beyan gerilimleri 690 V?u asmayan, 50 Hz.frekansli, genel amacli ve standard boyutlu uc fazli enduksiyonmotorlarini...
Advertisement