TSE - TS 6852
Modular Units for Machine Tool Construction-Multi-Spindle Heads-Casing and Input Drive Shaft Dimensions
active, Most Current
| Organization: | TSE |
| Publication Date: | 11 April 1989 |
| Status: | active |
| ICS Code (Modular units and other devices): | 25.060.10 |
scope:
Bu standard, konstruksiyonu moduler birimlerden meydana gelentakim tezgahlarinda kullanilan ve anma buyuklukleri 125 mm, 160 mm,200 mm, 250 mm, 320 mm, 400 mm, 500 mm, 630 mm ve 800 mm olan cokis milli baslarin kutu ve giris tahrik millerinin boyutlarinikapsar.
Document History
TS 6852
April 11, 1989
Modular Units for Machine Tool Construction-Multi-Spindle Heads-Casing and Input Drive Shaft Dimensions
Bu standard, konstruksiyonu moduler birimlerden meydana gelentakim tezgahlarinda kullanilan ve anma buyuklukleri 125 mm, 160 mm,200 mm, 250 mm, 320 mm, 400 mm, 500 mm, 630 mm ve 800 mm olan cokis...