TSE - TS EN ISO 12209-2

Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 2: Threaded connections

inactive, Most Current
Organization: TSE
Publication Date: 22 December 2005
Status: inactive
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
scope:

Bu standard, en yuksek 230 bar ve 300 bar calisma basincinasahip, solunabilir hava tupleri icin gaz tupu vanalarindaki vidalicikis baglantilarinin ozelliklerini kapsar. Bu standard, baglantive parcalarinin temel ozelliklerini kapsar ve ana olculeri ihtivaeder.

Document History

TS EN ISO 12209-2
December 22, 2005
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 2: Threaded connections
Bu standard, en yuksek 230 bar ve 300 bar calisma basincinasahip, solunabilir hava tupleri icin gaz tupu vanalarindaki vidalicikis baglantilarinin ozelliklerini kapsar. Bu standard, baglantive...
November 29, 2001
Gas clinders- Outlet connections for gas cylinders valves for compressed breathable air- Part 2: Threaded connections
Bu standard, asansörler ve benzeri uygulamaları için kullanılan PVC yalıtımlı ve PVC kılıflı, beyan gerilimi Uo/U en çok 450/750 V olan yassı bükülgen kabloların özelliklerini kapsar.
Advertisement