TSE - TS EN 301359 V 1.1.1
Satellite Earth Station and Systems (SES)- Satellite Interactive Terminals (SIT)- using satellites in geostationary operating in the 11 GHz to 12 GHz (space-to-earth) and 29, 5 GHz to 30 GHz (earth-to space) frequency bands
active, Most Current
| Organization: | TSE |
| Publication Date: | 21 November 2000 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
TS EN 301359 V 1.1.1
November 21, 2000
Satellite Earth Station and Systems (SES)- Satellite Interactive Terminals (SIT)- using satellites in geostationary operating in the 11 GHz to 12 GHz (space-to-earth) and 29, 5 GHz to 30 GHz (earth-to space) frequency bands
A description is not available for this item.