TSE - TS EN 50265-2-2/T1
Common test methods for cables under fire conditions- Test for resistance to vertical flame propagation for A single insulated conductor or cable Part 2-2: Procedures- Diffusion flame
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 27 November 2001 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
TS EN 50265-2-2/T1
November 27, 2001
Common test methods for cables under fire conditions- Test for resistance to vertical flame propagation for A single insulated conductor or cable Part 2-2: Procedures- Diffusion flame
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
March 21, 2000
Common test methods for cables under fire conditions- Test for resistance to vertical flame propagation for A single insulated conductor or cable Part 2-2: Procedures- Diffusion flame
Bu standard, yangin sartlarinda elektriksel olarak yalitilmistek bir iletken veya kablo veya optik kablo icin dusey alevyayilmasina karsi dayaniklilik icin bir deney metodunu kapsar.