DS/ISO 17995

Water quality - Detection and enumeration of thermotolerant Campylobacter species

inactive
Organization: DS
Publication Date: 23 November 2005
Status: inactive
Page Count: 23
ICS Code (Microbiology of water): 07.100.20
scope:

This International Standard specifies a method for the detection and semiquantitative enumeration of thermotolerant Campylobacter species. The method can be applied to all kinds of filterable waters. NOTE 1 The method can also be used as a presence/absence test for Campylobacter species in a specified sample volume. NOTE 2 A more quantitative result can be obtained using a most probable number (MPN) set-up (see ISO 8199).

Document History

March 10, 2006
Water quality - Detection and enumeration of thermotolerant Campylobacter species
ISO 17995:2005 specifies a method for the detection and semiquantitative enumeration of thermotolerant Campylobacter species. The method can be applied to all kinds of filterable waters. The method...
DS/ISO 17995
November 23, 2005
Water quality - Detection and enumeration of thermotolerant Campylobacter species
This International Standard specifies a method for the detection and semiquantitative enumeration of thermotolerant Campylobacter species. The method can be applied to all kinds of filterable waters....
Advertisement