TSE - TS HD 428.2.3 S1

Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 2: Distribution transformers with cable boxes on the high-voltage and/or low voltage side- Section 3:Cable boxes type 2 for use on distribution transformers meeting the requirements of HD 428.2.1

inactive, Most Current
Organization: TSE
Publication Date: 27 April 2003
Status: inactive
ICS Code (Transformers. Reactors): 29.180
scope:

Bu standard HD 428.1'de belirtildigi gibi 24 kV'a kadar olandagitim transformatorlerini kapsar

Document History

TS HD 428.2.3 S1
April 27, 2003
Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 2: Distribution transformers with cable boxes on the high-voltage and/or low voltage side- Section 3:Cable boxes type 2 for use on distribution transformers meeting the requirements of HD 428.2.1
Bu standard HD 428.1'de belirtildigi gibi 24 kV'a kadar olandagitim transformatorlerini kapsar
Advertisement