TSE - TS HD 628 S1
Test methods for acessories for power cables with rated voltage from 3,6/6 kV (Um=7,2 kV) up to and including 20,8/36 kV (Um =42 kV)
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 19 February 2002 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Bu standard, Beyan gerilimi 36/6 KV (Um =7.2) KV' dan 20.8/ 36KV (Um=42Kv)'a (dahil) kadar olan guc kablolarinin yardimcidonanimlarin
Document History
TS HD 628 S1
February 19, 2002
Test methods for acessories for power cables with rated voltage from 3,6/6 kV (Um=7,2 kV) up to and including 20,8/36 kV (Um =42 kV)
Bu standard, Beyan gerilimi 36/6 KV (Um =7.2) KV' dan 20.8/ 36KV (Um=42Kv)'a (dahil) kadar olan guc kablolarinin yardimcidonanimlarinin tip deneyleri icin kullanilan deney metotlarinikapsar.