TSE - TS EN 4058

Aerospace series - Filler rods and filler wires for welding in titanium and titanium alloys - Diameter 0, 5 mm D 5, 0 mm; Dimensions

active, Most Current
Organization: TSE
Publication Date: 17 January 2006
Status: active
ICS Code (Titanium): 49.025.30
scope:

Bu standard, havacilikta kaynak icin dolgu cubuk ve telleriolarak kullanilan Titanyum ve titanyum alasimlarinda (cap 0,5 mm ≤D ≤ 5,0 mm) olcu ve toleranslari kapsar.

Document History

TS EN 4058
January 17, 2006
Aerospace series - Filler rods and filler wires for welding in titanium and titanium alloys - Diameter 0, 5 mm D 5, 0 mm; Dimensions
Bu standard, havacilikta kaynak icin dolgu cubuk ve telleriolarak kullanilan Titanyum ve titanyum alasimlarinda (cap 0,5 mm ≤D ≤ 5,0 mm) olcu ve toleranslari kapsar.
November 11, 2002
Aerospace series - Filler rods and filler wires for welding in titanium and titanium alloys - Diameter 0,5 mm D 5,0 mm; Dimensions
Bu standard temiz oda tesislerinin tasarım ve inşa edilme şartlarını kapsar.
Advertisement