DS/ETS 300818

Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); Retainability performance for B-ISDN switched connections

active, Most Current
Organization: DS
Publication Date: 30 March 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The purpose of this European Telecommunication Standard (ETS) is to specify retainablility parameters and measurement methods for Broadband Integrated Services Digital Network (B-ISDN) point to point Asynchronous Transfer Mode (ATM) switched connections. An International B-ISDN point to point ATM switched connection is partitioned into two National Portions (NPs), and an International Portion (IP). The IP is further partitioned into connection portions delimited by international measurement points (MPIs) as defined in ITU-T Recommendations I.353 [1] and I.356 [3]: International Transit Portions (ITPs) and International Inter-operator Portions (IIPs).

Document History

DS/ETS 300818
March 30, 1999
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); Retainability performance for B-ISDN switched connections
The purpose of this European Telecommunication Standard (ETS) is to specify retainablility parameters and measurement methods for Broadband Integrated Services Digital Network (B-ISDN) point to point...
Advertisement