TSE - TS EN ISO 2503
Gas weldng equipment-Pressure regulators for gas cylinder used in welding, cutting and allied processes up to 300 bar
inactive
| Organization: | TSE |
| Publication Date: | 13 January 2003 |
| Status: | inactive |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
Bu standard, kaynak, kesme vb. islemlerde kullanilan, normalolarak 300 bar'a kadar (30 Mpa) sikistirilmis gazlar ve basincaltinda cozunen sivi gazlar, cozunmus asetilen, sivilastirilmispetro
Document History
October 23, 2015
Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa)
This standard covers Gas welding equipment of Pressureregulators and pressure regulators with flow-metering devices forgas cylinders used in welding, cutting and allied processes up to300 bar (30 MPa)
January 13, 2011
Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa) (ISO 2503:2009)
Bu standard, kaynak, kesme ve yardimci islemlerde kullanilan: -300 bar?a ) kadar (30 MPa) sikistirilmis gazlar, - Cozunmusasetilen, - Sivilastirilmis petrol gazlari (LPG), -Metilasetilen-propadien...
April 25, 2006
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar (ISO 2503:1998); Amendment AC
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
TS EN ISO 2503
January 13, 2003
Gas weldng equipment-Pressure regulators for gas cylinder used in welding, cutting and allied processes up to 300 bar
Bu standard, kaynak, kesme vb. islemlerde kullanilan, normalolarak 300 bar'a kadar (30 Mpa) sikistirilmis gazlar ve basincaltinda cozunen sivi gazlar, cozunmus asetilen, sivilastirilmispetrol gazi...