TSE - TS EN 61347-2-1

Lamp conrtolgear - Part 2-1: Particular requirements for starting devices (other than glow starters)

active
Organization: TSE
Publication Date: 8 April 2004
Status: active
ICS Code (Other standards related to lamps): 29.140.99
scope:

Bu standard, 100 kV?tan az yolverme darbesi ureten ve IEC 60081,IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195,IEC 61199, IEC 61347-2-8 ve IEC 61347-2-9?da yer alan l?mbalar vebalastlarin kombinasyonu olarak kullanilan ve 50 Hz veya 60 Hzfrekansta 1000 V?a kadar a.a. kaynaklarla calisan fluoresan vediger bosalmali l?mbalar icin yolverme cihazlari ile ilgili(yolvericiler ve isiltili yolvericiler ve atesleyiciler disinda)belirli guvenlik ozelliklerini kapsar.

Document History

December 3, 2015
Lamp controlgear -- Part 2-1: Particular requirements for starting devices (other than glow starters)
Bu standard, 100 kV?tan az yolverme darbesi ureten ve IEC 60081,IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195,IEC 61199, IEC 61347-2-8 ve IEC 61347-2-9?da yer alan l?mbalar...
February 18, 2015
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
A description is not available for this item.
February 18, 2015
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
A description is not available for this item.
April 29, 2014
Lamp controlgear -- Part 2-1: Particular requirements for starting devices (other than glow starters)
A description is not available for this item.
December 4, 2008
Lamp controlgear - Part 2-1: Particular requirements for starting devices
Bu standard, 100 kV?tan az yolverme darbesi ureten ve IEC 60081,IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195,IEC 61199, IEC 61347-2-8 ve IEC 61347-2-9?da yer alan l?mbalar...
October 12, 2006
Lamp controlgear - Part 2-1: Particular requirements for starting devices
A description is not available for this item.
TS EN 61347-2-1
April 8, 2004
Lamp conrtolgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
Bu standard, 100 kV?tan az yolverme darbesi ureten ve IEC 60081,IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195,IEC 61199, IEC 61347-2-8 ve IEC 61347-2-9?da yer alan l?mbalar...
January 28, 2004
Lamp controlgear -- Part 2-1: Particular requirements for starting devices (other than glow starters)
Bu standard, rahim içinde uzun süre bulunarak gebeliği önleyici etki gösteren rahim içi araçları kapsar. İlaçı rahim içi araçları kapsamaz.
Advertisement