DS/ISO/IEC 14393

Information technology - Test methods for measuring conformance to directory services - Application Program Interface (API) [Language independent]

inactive, Most Current
Organization: DS
Publication Date: 23 January 2003
Status: inactive
Page Count: 243
ICS Code (Application layer): 35.100.70
scope:

This standard defines requirements for test methods for measuring conformance to ISO/IEC 14392{13}. ISO/IEC 14392 {13} is stated in terms that are independent of any particular programming language, but each implementation that conforms to it implements a particular programming language binding, and conforms to its programming language binding specification.

Document History

DS/ISO/IEC 14393
January 23, 2003
Information technology - Test methods for measuring conformance to directory services - Application Program Interface (API) [Language independent]
This standard defines requirements for test methods for measuring conformance to ISO/IEC 14392{13}. ISO/IEC 14392 {13} is stated in terms that are independent of any particular programming language,...
Advertisement