TSE - TS EN 60926

Auxillaries for lamps-Starting devices (other than glow starters)-General and Safety Requirements

inactive, Most Current
Organization: TSE
Publication Date: 12 March 1996
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Bu standard, 100 kV'tan fazla yolverme darbesi uretmeyen ve IEC81, IEC 188, IEC 192, IEC 662, IEC 920 ve IEC 922'de yeralan lambave balastlarin kombinas olarak kullanilan ve 50 Hz frekanstan 1000volta kadar a.a kaynaklarla calisan tup bicimli ve diger bosalmalilambalar icin yolverme cihazlarinin (yolvericiler ve atesleyiciler)genel ve guvenlik kurallarini kapsar.

Document History

TS EN 60926
March 12, 1996
Auxillaries for lamps-Starting devices (other than glow starters)-General and Safety Requirements
Bu standard, 100 kV'tan fazla yolverme darbesi uretmeyen ve IEC81, IEC 188, IEC 192, IEC 662, IEC 920 ve IEC 922'de yeralan lambave balastlarin kombinas olarak kullanilan ve 50 Hz frekanstan...
Advertisement