TSE - TS EN 301179 V 1.1.1
Transmission and Multiplexing (TM)- Digital Radio Relay Systems (DRRS)- Frequency Hopping Code Division Multiple Access (FH- CDMA)- Point-to-multipoint DRRS in the bands within the range 1 GHz to 3 GHz
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 21 November 2000 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Transmission systems): | 33.040.20 |
Document History
TS EN 301179 V 1.1.1
November 21, 2000
Transmission and Multiplexing (TM)- Digital Radio Relay Systems (DRRS)- Frequency Hopping Code Division Multiple Access (FH- CDMA)- Point-to-multipoint DRRS in the bands within the range 1 GHz to 3 GHz
A description is not available for this item.