TSE - TS 5491
Rotary Wafer Switches: (Low Current Rating) Rotary Wafer Switches With Central Mounting
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 29 February 1988 |
| Status: | inactive |
| ICS Code (Switches): | 31.220.20 |
scope:
Bu standard, TS 5490'da genel kural ve olcme metotlari verilenmerkezden monte edilen dusuk akim degerli, standard atmosfersartlarinda anma degerleri 50 mA ve 350 V d.a. veya 500 mA veV.d.a. direnc devrelerinde ve 50 mA ve 350 V a.a. enduktifdevrelerde kullanilan katli doner anahtarlari kapsar.
Document History
TS 5491
February 29, 1988
Rotary Wafer Switches: (Low Current Rating) Rotary Wafer Switches With Central Mounting
Bu standard, TS 5490'da genel kural ve olcme metotlari verilenmerkezden monte edilen dusuk akim degerli, standard atmosfersartlarinda anma degerleri 50 mA ve 350 V d.a. veya 500 mA veV.d.a. direnc...