TSE - TS EN 60320-2-3
Appliances couplers for household and similar general purposes- Part 2-3: Appliance couplers with a degree of protection higher than IPXO (IEC 60320-2-3:1998)
active
| Organization: | TSE |
| Publication Date: | 21 March 2000 |
| Status: | active |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
January 17, 2006
Appliances couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
Bu standard, örnekleri ve kullanımlarında karşılaşılan kısıtlamaları ile birlikte posta adreslerinin olası bileşenleri için bir sözlük özelliği taşımaktadır. Aynı zamanda teslim adresi, ileri ileti...
April 12, 2004
Appliance couplers for household and similar general purposes -- Part 2-3: Appliance coupler with a degree of protection higher than IPX0
Bu standard, su girisine karsi koruma derecesi IPX0?dan yuksekolan, 50 Hz veya 60 Hz besleme frekansinda, beyan gerilimi 250Volt?u ve beyan akimi 10 Amper?i gecmeyen, yalnizca alternatifakimla...
TS EN 60320-2-3
March 21, 2000
Appliances couplers for household and similar general purposes- Part 2-3: Appliance couplers with a degree of protection higher than IPXO (IEC 60320-2-3:1998)
A description is not available for this item.