TSE - TS EN 60601-2-31/A1
Medical electrical equipment - Part 2-31: Particular requirements for the safety of external cardiac pacemakers with internal power source; Amendment A1
inactive
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| ICS Code (Therapy equipment): | 11.040.60 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
November 18, 2016
Medical electrical equipment - Part 2-31: Particular requirements for basic safety and essential performance of external cardiac pacemakers with internal power source (IEC 60601-2-31:2008/A1:2011)
Bu standard, bundan sonra ET DONANIM olarak adlandirilacak olanD?HIL? ELEKTRIKLI GUC KAYNAGI ile enerjilendirilen HARIC? KALPPILLERI?nin TEMEL GUVENLIGI ve GEREKLI PERFORMANSI ile ilgilibelirli...
January 31, 2012
Medical electrical equipment - Part 2-31: Particular requirements for the basic safety and essential performance of external cardiac pacemakers with internal power source
A description is not available for this item.
January 13, 2011
Medical electrical equipment -Part 2-31: Particular requirements for the basic safety and essential performance of external cardiac pacemakers with internal power source
Bu standard, bundan sonra ET DONANIM olarak adlandirilacak olanD?HIL? ELEKTRIKLI GUC KAYNAGI ile enerjilendirilen HARIC? KALPPILLERI?nin TEMEL GUVENLIGI ve GEREKLI PERFORMANSI ile ilgilibelirli...
January 19, 2010
Medical electrical equipment - Part 2-31: Particular requirements for basic safety and essential performance of external cardiac pacemakers with internal power source
A description is not available for this item.
November 23, 2006
Medical electrical equipment - Part 2-31: Particular requirements for the safety of external cardiac pacemakers with internal power source
Bu standard dahili guc kaynagina sahip harici kalp pillerininguvenligini kapsar.
April 11, 2006
Medical electrical equipment - Part 2: Particular requirements for the safety of external cardiac pacemakers with internal power source
Bu standard dahili guc kaynagina sahip harici kalp pillerininguvenligini kapsar.
TS EN 60601-2-31/A1
September 27, 2005
Medical electrical equipment - Part 2-31: Particular requirements for the safety of external cardiac pacemakers with internal power source; Amendment A1
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 3, 1996
Medical electrical equipment-Part 2: Particular requirements for the safety of external cardiac pacemakers with internal power source
A description is not available for this item.