TSE - TS 5492

Rotary Wafer Switches (Low Current Rating) Rotary Wafer Switches With Two-Hole Mounting

inactive, Most Current
Organization: TSE
Publication Date: 29 February 1988
Status: inactive
ICS Code (Switches): 31.220.20
scope:

Bu standard, TS 5490'da genel kural ve olcme metotlari verilen,iki deliginden monte edilen dusuk akim degerli, standard atmosfersartlarinda anma degerleri 50 mA ve 350V'd.a. veya 500 mA ve 30Vd.a direnc devrelerinde ve 50 mA ve 350V a.a. enduktif devrelerdekullanilan katli doner anahtarlari kapsar.

Document History

TS 5492
February 29, 1988
Rotary Wafer Switches (Low Current Rating) Rotary Wafer Switches With Two-Hole Mounting
Bu standard, TS 5490'da genel kural ve olcme metotlari verilen,iki deliginden monte edilen dusuk akim degerli, standard atmosfersartlarinda anma degerleri 50 mA ve 350V'd.a. veya 500 mA ve 30Vd.a...
Advertisement