TSE - TS EN 837-1
Pressure Gauges; Part 1: Bourdon Tube Pressure Gauges-Dimensions, Metrology, Requirements and Testing
active
| Organization: | TSE |
| Publication Date: | 21 October 1997 |
| Status: | active |
| ICS Code (Measurement of force, weight and pressure): | 17.100 |
scope:
Bu standard, dairesel, spiral ve helisel seklinde bourdon borulu(B harfi ile gosterilen madde (2) olan basinc, vakum ve hem basinchem vakum (kombine) olcen, anma boyutlari 40 mm ile 250 mm arasindave basinc olcmeleri 1600 bar'a kadar olan manometreleri kapsar.
Document History
June 14, 2012
Pressure gauges - Part 1: Bourdon tube pressure gauges - Dimensions, metrology, requirements and testing
A description is not available for this item.
April 25, 2006
Pressure gauges - Part 1: Bourdon tube pressure gauges - Dimensions, metrology, requirements and testing
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
TS EN 837-1
October 21, 1997
Pressure Gauges; Part 1: Bourdon Tube Pressure Gauges-Dimensions, Metrology, Requirements and Testing
Bu standard, dairesel, spiral ve helisel seklinde bourdon borulu(B harfi ile gosterilen madde (2) olan basinc, vakum ve hem basinchem vakum (kombine) olcen, anma boyutlari 40 mm ile 250 mm arasindave...