TSE - TS 10681 EN 60249-2-9

Base materials for printed circuits Part 2: Specifications specification no 9: Epoxide cellulose paper core epoxide glass Clath Surfaces Copper-Clad laminated sheet of defined flammability (Vertical burning test)

inactive, Most Current
Organization: TSE
Publication Date: 10 March 1998
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

Bu standard kalinliklari 0,7 mm ile 6,4 mm arasinda olan alevedayanikliligi tanimlanmis ic kisimda epoksi seluloz kagityuzeylerde bunlar kapli epoksi cam elyaf tabakalar bulunan kompozittanbakalarin ozelliklerini kapsar.

Document History

TS 10681 EN 60249-2-9
March 10, 1998
Base materials for printed circuits Part 2: Specifications specification no 9: Epoxide cellulose paper core epoxide glass Clath Surfaces Copper-Clad laminated sheet of defined flammability (Vertical burning test)
Bu standard kalinliklari 0,7 mm ile 6,4 mm arasinda olan alevedayanikliligi tanimlanmis ic kisimda epoksi seluloz kagityuzeylerde bunlar kapli epoksi cam elyaf tabakalar bulunan kompozittanbakalarin...
Advertisement