TSE - TS 61-23
Fasteners-ISO Metric Screw Threads-Section:23-Limits of Sizes For Fine Screw Threads Within The Range 25 to 52 mm Nominal Diameter, Tagether With the Commonly Used Tolerance Classes
active, Most Current
| Organization: | TSE |
| Publication Date: | 19 April 1994 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Bu standard temel profili TS 61=20'ye uygun TS 61=15'de verilenkucuk capin en kucuk degeri icin Rmin=H/7 ve en buyuk degeri icindis dibi yuvarlakligi R=0,144 .P=H/6 seklinde tayin edilen anmacaplari 25 mm-52 mm olan ince adimli ISO metrik vidalar icin en cokkullanilan tolerans siniflarina gore belirlenmis sinir olculerinik.
Document History
TS 61-23
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section:23-Limits of Sizes For Fine Screw Threads Within The Range 25 to 52 mm Nominal Diameter, Tagether With the Commonly Used Tolerance Classes
Bu standard temel profili TS 61=20'ye uygun TS 61=15'de verilenkucuk capin en kucuk degeri icin Rmin=H/7 ve en buyuk degeri icindis dibi yuvarlakligi R=0,144 .P=H/6 seklinde tayin edilen anmacaplari...