TSE - TS 5493
Rotary Wafer Switches (Low Current Rating) Rotary Wafer Switches With Central Mounting (Maximum 12 Positions and Maximum Diameter 40mm)
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 29 February 1988 |
| Status: | inactive |
| ICS Code (Switches): | 31.220.20 |
scope:
Bu standard, TS 5490'da genel kural ve olcme metotlari verilenmerkezden monte edilen dusuk akim degerli(en cok 12 konumlu ve enbuyuk 40mm capli), standard atmosfer sartlarinda anma degerleri 50mA ve 350 V.d.a. veya 500 mA ve 30 V d.a. direnc devrelerinde ve 50mA ve 350 V a.a. enduktif devrelerde kullanilan katlidoneranahtarlar
Document History
TS 5493
February 29, 1988
Rotary Wafer Switches (Low Current Rating) Rotary Wafer Switches With Central Mounting (Maximum 12 Positions and Maximum Diameter 40mm)
Bu standard, TS 5490'da genel kural ve olcme metotlari verilenmerkezden monte edilen dusuk akim degerli(en cok 12 konumlu ve enbuyuk 40mm capli), standard atmosfer sartlarinda anma degerleri 50mA ve...