TSE - TS EN 60216-3-2
Guide for the determination of thermal endurance properties of electrical insulating materials-Part 3:Instructions for calculating thermal endurance characteristics-Section 2:Calculations for incomplete data: proof test results up to and including the median time to end-point (equal tesst groups) (IEC 216-3-2:1993)
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 3 September 1996 |
| Status: | inactive |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Bu standard, IEC 60459'a uygun bir balast ile 50 Hz ve 60 Hz'lik a.a. şebekesinde çalışan hem doğrusal hem de biçimli yekpare tip alçak basınçlı sodyum buharlı lâmbalarda karakteristiklerinin
Document History
TS EN 60216-3-2
September 3, 1996
Guide for the determination of thermal endurance properties of electrical insulating materials-Part 3:Instructions for calculating thermal endurance characteristics-Section 2:Calculations for incomplete data: proof test results up to and including the median time to end-point (equal tesst groups) (IEC 216-3-2:1993)
Bu standard, IEC 60459'a uygun bir balast ile 50 Hz ve 60 Hz'lik a.a. şebekesinde çalışan hem doğrusal hem de biçimli yekpare tip alçak basınçlı sodyum buharlı lâmbalarda karakteristiklerinin...