TSE - TS EN 2926

Aerospace series-Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated-Classification: 9000 MPa (at ambient temperature)/650 C

active
Organization: TSE
Publication Date: 3 September 1996
Status: active
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

March 2, 2004
Aerospace series - Bolts, double hexagon head, relived shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 900 MPa (at ambient temperature)/650?C
Bu standard, havacilikta kullanilan, FE-PA92HT malzemeden imaledilmis, inceltilmis govdeli, uzun vidali, gumus kaplanmis, ciftaltigen basli civatalarin ozelliklerini kapsar. Siniflandirma : 900MPa1)...
TS EN 2926
September 3, 1996
Aerospace series-Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated-Classification: 9000 MPa (at ambient temperature)/650 C
A description is not available for this item.
Advertisement