TSE - TS 5780

Rotary Wafer Switches (Low Current Rating) Rotary Wafer Switches With Two-Hole Mounting (Maximum 26 Positions and Maximum Diameter (60 mm)

inactive, Most Current
Organization: TSE
Publication Date: 26 April 1988
Status: inactive
ICS Code (Switches): 31.220.20
scope:

Bu standard, TS 5490'da genel kural ve olcme metotlari verileniki deliginden monte edilen dusuk akim degerli (en cok 26 konumluve en buyuk 60 mm capli), standard atmosfer sartlarinda anmadegerleri 2000 mA ve 10 V d.a. 500 mA ve 110 V d.a.veya 100 mA ve250 V d.a. direnc devrelerinde ile 3000 mA ve 250 V a.a.(etkindeger) enduktif devrelerde .....

Document History

TS 5780
April 26, 1988
Rotary Wafer Switches (Low Current Rating) Rotary Wafer Switches With Two-Hole Mounting (Maximum 26 Positions and Maximum Diameter (60 mm)
Bu standard, TS 5490'da genel kural ve olcme metotlari verileniki deliginden monte edilen dusuk akim degerli (en cok 26 konumluve en buyuk 60 mm capli), standard atmosfer sartlarinda anmadegerleri...
Advertisement