TSE - TS EN 50281-1-2/COR 12
Electrical apparatus for use in the presence of combustible dust - Part 1- 2: Electrical apparatus protected by enclosures - Selection, installation and maintenance
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
TS EN 50281-1-2/COR 12
September 27, 2005
Electrical apparatus for use in the presence of combustible dust - Part 1- 2: Electrical apparatus protected by enclosures - Selection, installation and maintenance
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 27, 2005
Electrical apparatus for use in the presence of combustible dust - Part 1- 2: Electrical apparatus protected by enclosures - Selection, installation and maintenance
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 29, 2001
Electrical apparatus for use in the presence of combustible dust - Part 1-2: Electrical apparatus protected by enclosures - Selection, installation and maintenance
Bu standard, bilgi işlemede uluslararası iletişimi kolaylaştırmak amacı ile hazırlanmış olup veri işleme ile ilgili seçilmiş terimlerin tariflerini ve bunlarla ilgili kayıtların arasındaki ilişkileri...