TSE - TS HD 22.7 S2/A2
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 ?C (Amendment 2)
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 18 January 2005 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
Standardin ismi ve bazi maddeleri bu tadildedegistirilmis
Document History
TS HD 22.7 S2/A2
January 18, 2005
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 ?C (Amendment 2)
Standardin ismi ve bazi maddeleri bu tadildedegistirilmistir
April 17, 2000
Rubber insulated cables to rated voltages up to and including 450/750 V- Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 C.
Bu standard, baglantilari yuksek bir sicaklik bolgesinde calisanelektrikli cihazlarin ic baglantilari icin beyan gerilimleri Uo/Uen cok 450/750 V olan kaucuk yalitimli kablolarin ozelliklerinikapsar.