TSE - TS EN 22857

Ground thread taps for ISO metric threads of tolerances 4H to 8H and 4G to 6G coarse and fine pitches- Manufacturing tolerances on the threaded portion

active, Most Current
Organization: TSE
Publication Date: 28 January 2004
Status: active
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Taps and threading dies): 25.100.50
scope:

Bu standard, ISO /R 965-1, ISO / R 965-2 ve ISO / R 965-3standardlarinda tanimlanan 4H?dan 8H?ye ve 4G?den 6G?ye kadartolerans siniflarindaki (genellikle taslanmis vidali kilavuzlar ileimal edilmeyen 7G ve 8G siniflari haric) ISO metrik vidalarinacilmasinda kullanilan kilavuzlarin vidali kisimlarindaki imalattoleranslarini kapsar.

Document History

TS EN 22857
January 28, 2004
Ground thread taps for ISO metric threads of tolerances 4H to 8H and 4G to 6G coarse and fine pitches- Manufacturing tolerances on the threaded portion
Bu standard, ISO /R 965-1, ISO / R 965-2 ve ISO / R 965-3standardlarinda tanimlanan 4H?dan 8H?ye ve 4G?den 6G?ye kadartolerans siniflarindaki (genellikle taslanmis vidali kilavuzlar ileimal edilmeyen...
September 3, 1996
Ground Thread taps for ISO metric threads of tolerances 4H to 8H and 4G to 6G coarse and fine pitches; manufacturing tolerances on the threaded pitches; manufacturing tolerances on the threaded portion
A description is not available for this item.
Advertisement